ASSMANN WSW Components GmbH Heat Sinks V8508A

Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - A10759-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
A10759-ND
Heat Sinks A10759-ND
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level

Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level

Buy Now Datasheet
Fans, Thermal Management - Thermal - Heat Sinks - V8508A - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
V8508A
Fans, Thermal Management - Thermal - Heat Sinks V8508A
Win Source Part Number: 1351670-V8508A Category: Fans, Thermal Management - Thermal - Heat Sinks Type: Board Level Package: Bulk Length: 0.748" (19.00mm) Standard Package: 400 Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-220 Attachment Method: Press Fit Width: 0.504" (12.80mm) Power Dissipation @ Temperature Rise: 3.0W @ 60°C Thermal Resistance @ Forced Air Flow: 14.00°C/W @ 200 LFM Material Finish: Black Anodized ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: Assmann WSW Components Fin Height: 0.500" (12.70mm)

Win Source Part Number: 1351670-V8508A
Category: Fans, Thermal Management - Thermal - Heat Sinks
Type: Board Level
Package: Bulk
Length: 0.748" (19.00mm)
Standard Package: 400
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: TO-220
Attachment Method: Press Fit
Width: 0.504" (12.80mm)
Power Dissipation @ Temperature Rise: 3.0W @ 60°C
Thermal Resistance @ Forced Air Flow: 14.00°C/W @ 200 LFM
Material Finish: Black Anodized
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: Assmann WSW Components
Fin Height: 0.500" (12.70mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Heat Sinks Heat Sinks
Product Number A10759-ND V8508A
Product Name Heat Sinks Fans, Thermal Management - Thermal - Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details