Ohmite Manufacturing Co. Heat Sinks WA-T264-101E

Description
Heat Sink TO-264 Aluminum 1.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-264 Aluminum 1.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - WA-T264-101E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-264 Aluminum 1.0W @ 20°C Board Level, Vertical

Heat Sink TO-264 Aluminum 1.0W @ 20°C Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - WA-T264-101E - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
WA-T264-101E
Board Level Heat Sink WA-T264-101E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, 11°C/w, Aluminium, To-264; Thermal Resistance Ohmite - 84T1918 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 11°C/w, Aluminium, To-264; Thermal Resistance Ohmite
84T1918
Heat Sink, 11°C/w, Aluminium, To-264; Thermal Resistance Ohmite 84T1918
HEAT SINK, 11°C/W, ALUMINIUM, TO-264; Thermal Resistance:11°C/W; Packages Cooled:TO-264; External Width - Metric:16mm; External Height - Metric:32mm; External Length - Metric:23.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK, 11°C/W, ALUMINIUM, TO-264; Thermal Resistance:11°C/W; Packages Cooled:TO-264; External Width - Metric:16mm; External Height - Metric:32mm; External Length - Metric:23.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number WA-T264-101E-ND WA-T264-101E 84T1918
Product Name Heat Sinks Board Level Heat Sink Heat Sink, 11°C/w, Aluminium, To-264; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 11.9 g (0.4200 oz)
Mounting Clips; Socket
Thermal Resistance 11 °C / W 11 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-rs-138-10-28019 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 63 mm (2.48 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 1235618 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 30 mm (1.18 inch)
W 30 mm (1.18 inch)
H 6 mm (0.2362 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details