Littelfuse, Inc. Varistors, MOVs V18MLA1210H

Description
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet
Description
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - F2186TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F2186TR-ND
Varistors, MOVs F2186TR-ND
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet
Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse - 05B8636 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse
05B8636
Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse 05B8636
VARISTOR, 18V, 44V, 1210; Capacitance, Cd:1440pF; Clamping Voltage 8/20us Max:44V; Clamping Voltage Vc Max:44V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Operating Voltage Max:28VRoHS Compliant: Yes

VARISTOR, 18V, 44V, 1210; Capacitance, Cd:1440pF; Clamping Voltage 8/20us Max:44V; Clamping Voltage Vc Max:44V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Operating Voltage Max:28VRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Ml Series, 18 V, 500 A, 1210 [3225 Metric], Multilayer Varistor (Mlv), 40 V - 461-V18MLA1210H - Utmel Electronic Limited
Hong Kong, China
Varistor, Ml Series, 18 V, 500 A, 1210 [3225 Metric], Multilayer Varistor (Mlv), 40 V
461-V18MLA1210H
Varistor, Ml Series, 18 V, 500 A, 1210 [3225 Metric], Multilayer Varistor (Mlv), 40 V 461-V18MLA1210H
Varistor, Ml Series, 18 V, 500 A, 1210 [3225 Metric], Multilayer Varistor (Mlv), 40 V

Varistor, Ml Series, 18 V, 500 A, 1210 [3225 Metric], Multilayer Varistor (Mlv), 40 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Varistors Varistors Varistors
Product Number F2186TR-ND 05B8636 461-V18MLA1210H
Product Name Varistors, MOVs Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse Varistor, Ml Series, 18 V, 500 A, 1210 [3225 Metric], Multilayer Varistor (Mlv), 40 V
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details