Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V180ZS5P

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V180ZS5P - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V180ZS5P
Low to Medium Voltage Radial Leaded Varistor V180ZS5P
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - V180ZS5P-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V180ZS5P-ND
Varistors, MOVs V180ZS5P-ND
180V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm

180V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm

Buy Now Datasheet
Metal Oxide Varistor, 153V 300V Rad; Capacitance, Cd Littelfuse - 58K7350 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 153V 300V Rad; Capacitance, Cd Littelfuse
58K7350
Metal Oxide Varistor, 153V 300V Rad; Capacitance, Cd Littelfuse 58K7350
METAL OXIDE VARISTOR, 153V 300V RAD; Capacitance, Cd:500pF; Clamping Voltage 8/20us Max:300V; Clamping Voltage Vc Max:300V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 153V 300V RAD; Capacitance, Cd:500pF; Clamping Voltage 8/20us Max:300V; Clamping Voltage Vc Max:300V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V180ZS5P V180ZS5P-ND 58K7350
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs Metal Oxide Varistor, 153V 300V Rad; Capacitance, Cd Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AMCV-0402 - AMCV-0402-180-C300N-T - Abracon, LLC
Specs
Operating DC Voltage 18 volts
Operating AC Voltage 12.7 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details