The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
150V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
RADIAL VARISTOR 20MM ROHS / LEAD FREE / BULK
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Varistors | Varistors | Varistors |
| Product Number | V150ZA20PX2855 | V150ZA20PX2855-ND | 90T9848 |
| Product Name | Low to Medium Voltage Radial Leaded Varistor | Varistors, MOVs | Radial Varistor 20Mm Rohs / Lead Free / Bulk Littelfuse |
| Lead Style | Radial | Radial |