Littelfuse, Inc. Surface Mount Varistor for use in applications requiring hi-energy / transient current capability V175SM20

Description
The Littelfuse SM20 Series is a 20mm SMD metal oxide varistor device. The AC rated parts are designed to operate continuously across AC power lines. The DC rated parts are suitable for Automotive applications. The series comprises a Nylon molded package with folded tin plated metal leads for soldering to board. The SMD Series is based on radial 20mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistors. Dc voltage ratings from 26 V to 420 V Ac voltage ratings from 175 V to 320 V No derating up to 85°C ambient Lead-free, Halogen-free and RoHS compliant Low voltage devices specified for automotive load dump energy Available in "waffle" tray packaging
Request a Quote Datasheet
Description
The Littelfuse SM20 Series is a 20mm SMD metal oxide varistor device. The AC rated parts are designed to operate continuously across AC power lines. The DC rated parts are suitable for Automotive applications. The series comprises a Nylon molded package with folded tin plated metal leads for soldering to board. The SMD Series is based on radial 20mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistors. Dc voltage ratings from 26 V to 420 V Ac voltage ratings from 175 V to 320 V No derating up to 85°C ambient Lead-free, Halogen-free and RoHS compliant Low voltage devices specified for automotive load dump energy Available in "waffle" tray packaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Varistor for use in applications requiring hi-energy / transient current capability - V175SM20 - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount Varistor for use in applications requiring hi-energy / transient current capability
V175SM20
Surface Mount Varistor for use in applications requiring hi-energy / transient current capability V175SM20
The Littelfuse SM20 Series is a 20mm SMD metal oxide varistor device. The AC rated parts are designed to operate continuously across AC power lines. The DC rated parts are suitable for Automotive applications. The series comprises a Nylon molded package with folded tin plated metal leads for soldering to board. The SMD Series is based on radial 20mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistors. Dc voltage ratings from 26 V to 420 V Ac voltage ratings from 175 V to 320 V No derating up to 85°C ambient Lead-free, Halogen-free and RoHS compliant Low voltage devices specified for automotive load dump energy Available in "waffle" tray packaging

The Littelfuse SM20 Series is a 20mm SMD metal oxide varistor device. The AC rated parts are designed to operate continuously across AC power lines. The DC rated parts are suitable for Automotive applications. The series comprises a Nylon molded package with folded tin plated metal leads for soldering to board. The SMD Series is based on radial 20mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistors. Dc voltage ratings from 26 V to 420 V Ac voltage ratings from 175 V to 320 V No derating up to 85°C ambient Lead-free, Halogen-free and RoHS compliant Low voltage devices specified for automotive load dump energy Available in "waffle" tray packaging

Supplier's Site Datasheet
Varistors, MOVs - F3544-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3544-ND
Varistors, MOVs F3544-ND
275V 6.5kA Varistor 1 Circuit Surface Mount Disc 20mm, Tabbed SMD

275V 6.5kA Varistor 1 Circuit Surface Mount Disc 20mm, Tabbed SMD

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V175SM20 F3544-ND
Product Name Surface Mount Varistor for use in applications requiring hi-energy / transient current capability Varistors, MOVs
Mounting Option Surface Mount Technology Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 495-B72214P2301K502-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details