Littelfuse, Inc. Varistors, MOVs V18MLA1210NA

Description
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet
Description
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V18MLA1210NA-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V18MLA1210NA-ND
Varistors, MOVs V18MLA1210NA-ND
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet
Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse - 05B8638 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse
05B8638
Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse 05B8638
VARISTOR, 18V, 44V, 1210; Capacitance, Cd:1440pF; Clamping Voltage 8/20us Max:44V; Clamping Voltage Vc Max:44V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1210 RoHS Compliant: Yes

VARISTOR, 18V, 44V, 1210; Capacitance, Cd:1440pF; Clamping Voltage 8/20us Max:44V; Clamping Voltage Vc Max:44V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1210 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V18MLA1210NA-ND 05B8638
Product Name Varistors, MOVs Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Transient Voltage Suppressors - Multilayer Varistors - AVX Corporation
Specs
Lead Style Radial (optional feature); Axial (optional feature); None (optional feature)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
View Details
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details