Littelfuse, Inc. Varistors, MOVs V18MLA0805LT

Description
25V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet
Description
25V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V18MLA0805LT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V18MLA0805LT-ND
Varistors, MOVs V18MLA0805LT-ND
25V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

25V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistor, 18V, 44V, 0805; Capacitance, Cd Littelfuse - 05B8613 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 44V, 0805; Capacitance, Cd Littelfuse
05B8613
Varistor, 18V, 44V, 0805; Capacitance, Cd Littelfuse 05B8613
VARISTOR, 18V, 44V, 0805; Capacitance, Cd:290pF; Clamping Voltage 8/20us Max:44V; Clamping Voltage Vc Max:44V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

VARISTOR, 18V, 44V, 0805; Capacitance, Cd:290pF; Clamping Voltage 8/20us Max:44V; Clamping Voltage Vc Max:44V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V18MLA0805LT-ND 05B8613
Product Name Varistors, MOVs Varistor, 18V, 44V, 0805; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 478-2501-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details