Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V180ZA10P

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V180ZA10P - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V180ZA10P
Low to Medium Voltage Radial Leaded Varistor V180ZA10P
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - F3077-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3077-ND
Varistors, MOVs F3077-ND
180V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm

180V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm

Buy Now Datasheet
VARISTOR 180V 4.5KA DISC 14MM - 461-V180ZA10P - Utmel Electronic Limited
Hong Kong, China
VARISTOR 180V 4.5KA DISC 14MM
461-V180ZA10P
VARISTOR 180V 4.5KA DISC 14MM 461-V180ZA10P
VARISTOR 180V 4.5KA DISC 14MM

VARISTOR 180V 4.5KA DISC 14MM

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Utmel Electronic Limited
Product Category Varistors Varistors Varistors
Product Number V180ZA10P F3077-ND 461-V180ZA10P
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs VARISTOR 180V 4.5KA DISC 14MM
Lead Style Radial Radial
Mounting Option Through Hole Through Hole; Other Through Hole; Other
Operating DC Voltage 198 volts 198 volts
Operating AC Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating AC Voltage 250 volts
View Details
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details