Littelfuse, Inc. Varistors, MOVs V18MLA1210T

Description
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet
Description
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V18MLA1210T-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V18MLA1210T-ND
Varistors, MOVs V18MLA1210T-ND
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet
Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse - 75C8143 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse
75C8143
Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse 75C8143
VARISTOR, 18V, 44V, 1210; Capacitance, Cd:1440pF; Clamping Voltage 8/20us Max:44V; Clamping Voltage Vc Max:44V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1210 RoHS Compliant: Yes

VARISTOR, 18V, 44V, 1210; Capacitance, Cd:1440pF; Clamping Voltage 8/20us Max:44V; Clamping Voltage Vc Max:44V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1210 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V18MLA1210T-ND 75C8143
Product Name Varistors, MOVs Varistor, 18V, 44V, 1210; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Varistors, MOVs - 478-8703-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
3 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details