The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.
205V 6.5kA Varistor 1 Circuit Through Hole Radial, Box
VARISTOR RA SERIES RoHS/LEAD FREE / BULK
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Varistors | Varistors | Varistors |
| Product Number | V200RA22X2749 | V200RA22X2749-ND | 91T0092 |
| Product Name | Low Profile Varistor | Varistors, MOVs | Varistor Ra Series Rohs/lead Free / Bulk Littelfuse |
| Lead Style | Radial | Radial |