Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V205ZC05P

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V205ZC05P - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V205ZC05P
Low to Medium Voltage Radial Leaded Varistor V205ZC05P
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - V205ZC05P-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V205ZC05P-ND
Varistors, MOVs V205ZC05P-ND
205V 400A Varistor 1 Circuit Through Hole Disc 5mm

205V 400A Varistor 1 Circuit Through Hole Disc 5mm

Buy Now Datasheet
Radial Varistor 05Mm Rohs / Lead Free / Bulk Littelfuse - 91T0095 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 05Mm Rohs / Lead Free / Bulk Littelfuse
91T0095
Radial Varistor 05Mm Rohs / Lead Free / Bulk Littelfuse 91T0095
RADIAL VARISTOR 05MM ROHS / LEAD FREE / BULK

RADIAL VARISTOR 05MM ROHS / LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V205ZC05P V205ZC05P-ND 91T0095
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs Radial Varistor 05Mm Rohs / Lead Free / Bulk Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AMCV-0603 - AMCV-0603-5R5-C300N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
CHIP VARISTOR - AVR-M1608C120MT6AB - TDK Corporation
Specs
Operating DC Voltage 9.6 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers