Littelfuse, Inc. Varistors, MOVs V18MLA0805LA

Description
25V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet
Description
25V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V18MLA0805LA-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V18MLA0805LA-ND
Varistors, MOVs V18MLA0805LA-ND
25V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

25V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistor, 18V, 44V, 0805; Capacitance, Cd Littelfuse - 05B8607 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 44V, 0805; Capacitance, Cd Littelfuse
05B8607
Varistor, 18V, 44V, 0805; Capacitance, Cd Littelfuse 05B8607
VARISTOR, 18V, 44V, 0805; Capacitance, Cd:290pF; Clamping Voltage 8/20us Max:44V; Clamping Voltage Vc Max:44V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

VARISTOR, 18V, 44V, 0805; Capacitance, Cd:290pF; Clamping Voltage 8/20us Max:44V; Clamping Voltage Vc Max:44V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V18MLA0805LA-ND 05B8607
Product Name Varistors, MOVs Varistor, 18V, 44V, 0805; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating AC Voltage 250 volts
View Details