Littelfuse, Inc. Varistors, MOVs V18MLA1210NH

Description
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet
Description
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - F3821CT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3821CT-ND
Varistors, MOVs F3821CT-ND
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet
Varistors, MOVs - F3821DKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3821DKR-ND
Varistors, MOVs F3821DKR-ND
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet
Varistors, MOVs - F3821TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3821TR-ND
Varistors, MOVs F3821TR-ND
25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet
VARISTOR 25V 500A 1210 - 461-V18MLA1210NH - Utmel Electronic Limited
Hong Kong, China
VARISTOR 25V 500A 1210
461-V18MLA1210NH
VARISTOR 25V 500A 1210 461-V18MLA1210NH
VARISTOR 25V 500A 1210

VARISTOR 25V 500A 1210

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number F3821CT-ND 461-V18MLA1210NH
Product Name Varistors, MOVs VARISTOR 25V 500A 1210
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
View Details
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details