Win Source Part Number: 1001314-JAN1N6473US
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500/552
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 27V
Voltage - Clamping (Max) @ Ipp: 41.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 207A (8/20µs)
Package / Case: SQ-MELF, G
Supplier Device Package: G-MELF (D-5C)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-2291,1086-2291-
Base Product Number: 1N6473
RoHS Status: RoHS non-compliant
41.4V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C)
UNI-DIRECTIONAL TVS C-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 24VWM 41.4VC G-MELF
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1001314-JAN1N6473US | 1086-2291-ND | 35AJ7205 | JAN1N6473US |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Uni-Directional Tvs C-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SQ-MELF, G | MELF; SQ-MELF, G | MELF; G-MELF (D-5C) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 41.4 volts | 41.4 volts | 41.4 volts | |
| VBR | 27 volts | 27 volts | 27 volts |