41.4V Clamp 207A (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 24VWM 41.4VC AXIAL
UNI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-2290-ND | JAN1N6473 | 35AJ7204 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs C-Body Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | G, Axial | Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 41.4 volts | 41.4 volts |