Win Source Part Number: 1179415-JAN1N6471
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500/552
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.6V
Voltage - Clamping (Max) @ Ipp: 22.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 374A (8/20µs)
Mounting Type: Through Hole
Package / Case: G, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-2286,1086-2286-
RoHS Status: RoHS non-compliant
22.6V Clamp 374A (8/20µs) Ipp Tvs Diode Through Hole Axial
UNI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
TVS DIODE 12VWM 22.6VC AXIAL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1179415-JAN1N6471 | 1086-2286-ND | 35AJ7199 | JAN1N6471 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Uni-Directional Tvs C-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | G, Axial | G, Axial | Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 22.6 volts | 22.6 volts | 22.6 volts | |
| VBR | 13.6 volts | 13.6 volts | 13.6 volts |