Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA
IC REG LINEAR 3.3V 250MA 8HSOPA
IC REG LINEAR 3.3V 250MA 8HSOPA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1662-S-19515AY3A-E8T1U4TR-ND | S-19515AY3A-E8T1U4 | S-19515AY3A-E8T1U4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | ||
| Special Features | Input Overcurrent Protection | Reset Out, Watchdog |