ABLIC Inc. 2.1V 30MA Voltage Regulator IC S-812C21AY-B2-U

Description
IC REG LINEAR 2.1V 30MA TO92-3 Product overview: S-812C21AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.1V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C21AY-B2-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.1V 30MA TO92-3 Product overview: S-812C21AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.1V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C21AY-B2-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.1V 30MA Voltage Regulator IC
776-S-812C21AY-B2-U
2.1V 30MA Voltage Regulator IC 776-S-812C21AY-B2-U
IC REG LINEAR 2.1V 30MA TO92-3 Product overview: S-812C21AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.1V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C21AY-B2-U can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.1V 30MA TO92-3 Product overview: S-812C21AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.1V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C21AY-B2-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-812C21AY-B2-U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-812C21AY-B2-U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C21AY-B2-U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245689-S-812C21AY-B2-U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245689-S-812C21AY-B2-U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245689-S-812C21AY-B2-U
Win Source Part Number: 1245689-S-812C21AY-B 2-U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-812C Package: Tape & Reel (TR) Standard Package: 500 Current - Output: 30mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1.6 µA Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 2.1V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-812 Voltage Dropout (Max): 0.95V @ 10mA

Win Source Part Number: 1245689-S-812C21AY-B2-U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel (TR)
Standard Package: 500
Current - Output: 30mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1.6 µA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 2.1V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-812
Voltage Dropout (Max): 0.95V @ 10mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-812C21AY-B2-U
LDO Voltage Regulators S-812C21AY-B2-U
LDO Voltage Regulators 2.1V 1.0uA 2.0%

LDO Voltage Regulators 2.1V 1.0uA 2.0%

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-812C21AY-B2-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C21AY-B2-U
PMIC - Voltage Regulators - Linear S-812C21AY-B2-U
IC REG LINEAR 2.1V 30MA TO92-3

IC REG LINEAR 2.1V 30MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C21AY-B2-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C21AY-B2-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C21AY-B2-U
IC REG LINEAR 2.1V 30MA TO92-3

IC REG LINEAR 2.1V 30MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-812C21AY-B2-U S-812C21AY-B2-U-ND 1245689-S-812C21AY-B2-U S-812C21AY-B2-U S-812C21AY-B2-U S-812C21AY-B2-U
Product Name 2.1V 30MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; Tape & Reel (TR) TO-92
Output Voltage 2.1 volts 2.1 volts 2.1 volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
VIN 16 volts 16 volts
Unlock Full Specs
to access all available technical data