IC REG LINEAR 1.05V 500MA 8-WSON
IC REG LINEAR 1.05V 500MA 8-WSON
IC REG LINEAR 1.05V 500MA 8-WSON
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-S7A21105PQWDSGRQ1DKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 8-WFDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |