885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 885002 |
| Product Name | Nano2® High Interrupting Rating 500VDC Surface Mount Fuse |
| Fuse Material | Plastic |
| Mounting | Solderable (Surface Mount Technology) |
| Approvals / Standards | RoHS |