Littelfuse, Inc. 16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHRF900

Description
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC - AHRF900 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC
AHRF900
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHRF900
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Circuit Protection - PTC Resettable Fuses - AHRF900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AHRF900
Circuit Protection - PTC Resettable Fuses AHRF900
PTC RESET FUSE 16V 9A RADIAL

PTC RESET FUSE 16V 9A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number AHRF900 AHRF900
Product Name 16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - VGC22 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 125 amps
View Details
Fuses - 002312406 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers