Littelfuse, Inc. Littelfuse 880195400 Sealed HPDM 600A 2-Pole MEGA® Fuse 880195400

Description
Littelfuse 880195400 Sealed HPDM Category: Fuse Blocks Manufacturer: Littelfuse Max. Input current: 600A Max. current per circuit: 300A Operating Temperature: -50°C (-58°F) to 105°C (221°F) Separate fuse compartment provides a seal that protects the fuses Dimensions: 129 x 12 x 45 mm AssureLatch™ technology: positive-sealing latches keep cover secure Custom insert-molded M8 studs resulting in high terminal torque capability IP67-IP69K
Request a Quote Datasheet
Description
Littelfuse 880195400 Sealed HPDM Category: Fuse Blocks Manufacturer: Littelfuse Max. Input current: 600A Max. current per circuit: 300A Operating Temperature: -50°C (-58°F) to 105°C (221°F) Separate fuse compartment provides a seal that protects the fuses Dimensions: 129 x 12 x 45 mm AssureLatch™ technology: positive-sealing latches keep cover secure Custom insert-molded M8 studs resulting in high terminal torque capability IP67-IP69K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 880195400 Sealed HPDM 600A 2-Pole MEGA® Fuse - 46319 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 880195400 Sealed HPDM 600A 2-Pole MEGA® Fuse
46319
Littelfuse 880195400 Sealed HPDM 600A 2-Pole MEGA® Fuse 46319
Littelfuse 880195400 Sealed HPDM Category: Fuse Blocks Manufacturer: Littelfuse Max. Input current: 600A Max. current per circuit: 300A Operating Temperature: -50°C (-58°F) to 105°C (221°F) Separate fuse compartment provides a seal that protects the fuses Dimensions: 129 x 12 x 45 mm AssureLatch™ technology: positive-sealing latches keep cover secure Custom insert-molded M8 studs resulting in high terminal torque capability IP67-IP69K
  • Littelfuse 880195400 Sealed HPDM
  • Category: Fuse Blocks
  • Manufacturer: Littelfuse
  • Max. Input current: 600A
  • Max. current per circuit: 300A
  • Operating Temperature: -50°C (-58°F) to 105°C (221°F)
  • Separate fuse compartment provides a seal that protects the fuses
  • Dimensions: 129 x 12 x 45 mm
  • AssureLatch™ technology: positive-sealing latches keep cover secure
  • Custom insert-molded M8 studs resulting in high terminal torque capability
  • IP67-IP69K
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 46319
Product Name Littelfuse 880195400 Sealed HPDM 600A 2-Pole MEGA® Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002620009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 16 amps
View Details
Solar PV Fuses - PV1085 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 32 amps
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details