Littelfuse, Inc. 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AHRL600

Description
The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free
Datasheet
Description
The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC - AHRL600 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC
AHRL600
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AHRL600
The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free

The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free

Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
AHRL600
Circuit Protection - PTC Resettable Fuses AHRL600
PTC RESET FUSE 6A 16V RAD

PTC RESET FUSE 6A 16V RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number AHRL600 AHRL600
Product Name 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 486-0001.2711.22TR-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers