Littelfuse, Inc. 16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHRF100

Description
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC - AHRF100 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC
AHRF100
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHRF100
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - AHRF100 - 1143021-AHRF100 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AHRF100
1143021-AHRF100
PTC Resettable Fuses - AHRF100 1143021-AHRF100
Manufacturer: Littelfuse Inc. Win Source Part Number: 1143021-AHRF100 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Ratings: AEC-Q200 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 1.9A Time to Trip: 6.2s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1A Height - Seated (Maximum): 0.535" (13.60mm) Resistance - Initial (Ri) (Minimum): 150 mOhms Resistance - Post Trip (R1) (Maximum): 430 mOhms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Automotive Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.382" Dia x 0.118" T (9.70mm x 3.00mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1143021-AHRF100
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Ratings: AEC-Q200
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 1.9A
Time to Trip: 6.2s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 1A
Height - Seated (Maximum): 0.535" (13.60mm)
Resistance - Initial (Ri) (Minimum): 150 mOhms
Resistance - Post Trip (R1) (Maximum): 430 mOhms
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Parts Dimension: 0.382" Dia x 0.118" T (9.70mm x 3.00mm)

Buy Now
Singapore, Singapore
Circuit Protection Fuse
150-AHRF100
Circuit Protection Fuse 150-AHRF100
Poly Switch PTC Devices Product overview: AHRF100 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHRF100 can be used for catalog matching and distributor lookup.

Poly Switch PTC Devices Product overview: AHRF100 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHRF100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - AHRF100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AHRF100
Circuit Protection - PTC Resettable Fuses AHRF100
PTC RESET FUSE 30V 1A RADIAL

PTC RESET FUSE 30V 1A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number AHRF100 1143021-AHRF100 150-AHRF100 AHRF100
Product Name 16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - AHRF100 Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data