The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Series: TE7 807
Package: Cut Tape (CT) Tape & Box (TB)
Product Status: Active
Mounting Type: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 6.3 A
Voltage Rating - AC: 300 V
Time Delay Fuse 6.3A 300V Radial 12.4x6.4x9.2mm KC/PSE/cULus Product overview: 80716300000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80716300000 can be used for catalog matching and distributor lookup.
6.3A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
6.3A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE, 6.3A, 300VAC, TIME DELAY, RADIAL, FULL REEL; Fuse Current:6.3A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded RoHS Compliant: Yes
FUSE BOARD MNT 6.3A 300VAC RAD
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 80716300000 | 139-80716300000 | F4214TB-ND | 91T4578 | 80716300000 | |
| Product Name | TE7 Time-Lag Subminature Fuses | Circuit Protection Fuses | 6.3A 300V Circuit Protection Fuse | Fuses | Fuse, 6.3A, 300Vac, Time Delay, Radial, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | UL | RoHS | ||
| Features | Time Lag | Time Lag | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Rated Voltage | 300 volts | 300 volts | 300 volts | 300 volts | 300 volts |