Littelfuse, Inc. TE7 Time-Lag Subminature Fuses 80713150440

Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE7 Time-Lag Subminature Fuses - 80713150440 - Littelfuse, Inc.
Rosemont, IL, United States
TE7 Time-Lag Subminature Fuses
80713150440
TE7 Time-Lag Subminature Fuses 80713150440
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

Datasheet
Fuses - F4221-ND - DigiKey
Thief River Falls, MN, United States
3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse, 3.15A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse - 91T4573 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3.15A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse
91T4573
Fuse, 3.15A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse 91T4573
FUSE, 3.15A, 300VAC, TIME DELAY, RADIAL; Fuse Current:3.15A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, 3.15A, 300VAC, TIME DELAY, RADIAL; Fuse Current:3.15A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 80713150440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
80713150440
Circuit Protection - Fuses 80713150440
FUSE BRD MNT 3.15A 300VAC RADIAL

FUSE BRD MNT 3.15A 300VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 80713150440 F4221-ND 91T4573 80713150440
Product Name TE7 Time-Lag Subminature Fuses Fuses Fuse, 3.15A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL RoHS
Features Time Lag Time Lag
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Voltage 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers