Littelfuse, Inc. 5x20mm Ceramic Body Time-Lag Cartridge Fuse 835005

Description
The 835 Series is a 5x20mm time-lag, ceramic body AC fuse with higher I2t, high interrupting rating and 1.5kA surge withstand capability. This series fuse provides enhanced over-current protection and surge withstand capability, ideal for LED/LCD TVs, digital display systems, and digital signage type of display applications. It is RoHS compliant and 100% Pb-Free. Higher I2t and 1.5 kA surge Withstand Capability 5x20 mm Compact Footprint Operating temperature range from –55°C to +125°C
Datasheet
Description
The 835 Series is a 5x20mm time-lag, ceramic body AC fuse with higher I2t, high interrupting rating and 1.5kA surge withstand capability. This series fuse provides enhanced over-current protection and surge withstand capability, ideal for LED/LCD TVs, digital display systems, and digital signage type of display applications. It is RoHS compliant and 100% Pb-Free. Higher I2t and 1.5 kA surge Withstand Capability 5x20 mm Compact Footprint Operating temperature range from –55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Ceramic Body Time-Lag Cartridge Fuse - 835005 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Ceramic Body Time-Lag Cartridge Fuse
835005
5x20mm Ceramic Body Time-Lag Cartridge Fuse 835005
The 835 Series is a 5x20mm time-lag, ceramic body AC fuse with higher I2t, high interrupting rating and 1.5kA surge withstand capability. This series fuse provides enhanced over-current protection and surge withstand capability, ideal for LED/LCD TVs, digital display systems, and digital signage type of display applications. It is RoHS compliant and 100% Pb-Free. Higher I2t and 1.5 kA surge Withstand Capability 5x20 mm Compact Footprint Operating temperature range from –55°C to +125°C

The 835 Series is a 5x20mm time-lag, ceramic body AC fuse with higher I2t, high interrupting rating and 1.5kA surge withstand capability. This series fuse provides enhanced over-current protection and surge withstand capability, ideal for LED/LCD TVs, digital display systems, and digital signage type of display applications. It is RoHS compliant and 100% Pb-Free. Higher I2t and 1.5 kA surge Withstand Capability 5x20 mm Compact Footprint Operating temperature range from –55°C to +125°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 835005
Product Name 5x20mm Ceramic Body Time-Lag Cartridge Fuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002641009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details