The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 72R020X |
| Product Name | 72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC |
| Mounting | Solderable (with leads) |