Littelfuse, Inc. TE7 Time-Lag Subminature Fuses 80716300440

Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE7 Time-Lag Subminature Fuses - 80716300440 - Littelfuse, Inc.
Rosemont, IL, United States
TE7 Time-Lag Subminature Fuses
80716300440
TE7 Time-Lag Subminature Fuses 80716300440
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

Datasheet
Fuses - F4224-ND - DigiKey
Thief River Falls, MN, United States
6.3A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

6.3A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Singapore, Singapore
6.3A 300V Circuit Protection Fuse
139-80716300440
6.3A 300V Circuit Protection Fuse 139-80716300440
Fuse Subminiature Slow Blow Acting 6.3A 300V Radial 12.4 X 6.4 X 9.2mm Bulk KC/UL Product overview: 80716300440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80716300440 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 6.3A 300V Radial 12.4 X 6.4 X 9.2mm Bulk KC/UL Product overview: 80716300440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80716300440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 80716300440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
80716300440
Circuit Protection - Fuses 80716300440
FUSE BOARD MNT 6.3A 300VAC RAD

FUSE BOARD MNT 6.3A 300VAC RAD

Supplier's Site
Fuse, 6.3A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse - 91T4579 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6.3A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse
91T4579
Fuse, 6.3A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse 91T4579
FUSE, 6.3A, 300VAC, TIME DELAY, RADIAL; Fuse Current:6.3A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, 6.3A, 300VAC, TIME DELAY, RADIAL; Fuse Current:6.3A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse - 91722763 - Radwell International
Willingboro, NJ, United States
FUSE BOARD MOUNT 6.3A 300VAC RADIAL. FREE 2 YEAR RADWELL WARRANTY

FUSE BOARD MOUNT 6.3A 300VAC RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 80716300440 F4224-ND 139-80716300440 80716300440 91T4579 91722763
Product Name TE7 Time-Lag Subminature Fuses Fuses 6.3A 300V Circuit Protection Fuse Circuit Protection - Fuses Fuse, 6.3A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse Fuse
Approvals / Standards RoHS UL RoHS RoHS
Features Time Lag Time Lag
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Voltage 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 8650353 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS; UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Surface Mount Fuses - VF465 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 100 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers