Littelfuse, Inc. 6X25mm High Current Fuses 688030

Description
The 688 series is a 70Vdc rated slow blow ceramic cartridge fuse in 6x25mm form factor, designed in accordance to UL248-14 standard. High Interrupting Rating: 2500A@70Vdc High Surge Withstand Capability Compact form factor with cartridge and axial lead version Lead-Free, RoHS compliant, Halogen-Free Operating Temperature: -55°C to 125 °C
Datasheet
Description
The 688 series is a 70Vdc rated slow blow ceramic cartridge fuse in 6x25mm form factor, designed in accordance to UL248-14 standard. High Interrupting Rating: 2500A@70Vdc High Surge Withstand Capability Compact form factor with cartridge and axial lead version Lead-Free, RoHS compliant, Halogen-Free Operating Temperature: -55°C to 125 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6X25mm High Current Fuses - 688030 - Littelfuse, Inc.
Rosemont, IL, United States
6X25mm High Current Fuses
688030
6X25mm High Current Fuses 688030
The 688 series is a 70Vdc rated slow blow ceramic cartridge fuse in 6x25mm form factor, designed in accordance to UL248-14 standard. High Interrupting Rating: 2500A@70Vdc High Surge Withstand Capability Compact form factor with cartridge and axial lead version Lead-Free, RoHS compliant, Halogen-Free Operating Temperature: -55°C to 125 °C

The 688 series is a 70Vdc rated slow blow ceramic cartridge fuse in 6x25mm form factor, designed in accordance to UL248-14 standard. High Interrupting Rating: 2500A@70Vdc High Surge Withstand Capability Compact form factor with cartridge and axial lead version Lead-Free, RoHS compliant, Halogen-Free Operating Temperature: -55°C to 125 °C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 688030
Product Name 6X25mm High Current Fuses
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110426 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details