Littelfuse, Inc. Nano2® High Interrupting Rating 500VDC Surface Mount Fuse 885001

Description
885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C
Datasheet
Description
885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano2® High Interrupting Rating 500VDC Surface Mount Fuse - 885001 - Littelfuse, Inc.
Rosemont, IL, United States
Nano2® High Interrupting Rating 500VDC Surface Mount Fuse
885001
Nano2® High Interrupting Rating 500VDC Surface Mount Fuse 885001
885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C

885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 885001
Product Name Nano2® High Interrupting Rating 500VDC Surface Mount Fuse
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110441 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers