Littelfuse, Inc. TE7 Time-Lag Subminature Fuses 80715000000

Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE7 Time-Lag Subminature Fuses - 80715000000 - Littelfuse, Inc.
Rosemont, IL, United States
TE7 Time-Lag Subminature Fuses
80715000000
TE7 Time-Lag Subminature Fuses 80715000000
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

Datasheet
Fuses - F4213TB-ND - DigiKey
Thief River Falls, MN, United States
5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F4213CT-ND - DigiKey
Thief River Falls, MN, United States
5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Singapore, Singapore
5A 300V Circuit Protection Fuse
139-80715000000
5A 300V Circuit Protection Fuse 139-80715000000
Fuse Subminiature Slow Blow Acting 5A 300V Radial 12.4 X 6.4 X 9.2mm Ammo KC/PSE/cULus Product overview: 80715000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80715000000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 5A 300V Radial 12.4 X 6.4 X 9.2mm Ammo KC/PSE/cULus Product overview: 80715000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80715000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 80715000000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
80715000000
Circuit Protection - Fuses 80715000000
FUSE BOARD MNT 5A 300VAC RADIAL

FUSE BOARD MNT 5A 300VAC RADIAL

Supplier's Site
Fuse, 5A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse - 91T4576 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse
91T4576
Fuse, 5A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse 91T4576
FUSE, 5A, 300VAC, TIME DELAY, RADIAL; Fuse Current:5A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, 5A, 300VAC, TIME DELAY, RADIAL; Fuse Current:5A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
FUSE, 5A, TE7, TIME LAG, 300V, RADIAL - 461-80715000000 - Utmel Electronic Limited
Hong Kong, China
FUSE, 5A, TE7, TIME LAG, 300V, RADIAL
461-80715000000
FUSE, 5A, TE7, TIME LAG, 300V, RADIAL 461-80715000000
FUSE, 5A, TE7, TIME LAG, 300V, RADIAL

FUSE, 5A, TE7, TIME LAG, 300V, RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 80715000000 F4213TB-ND 139-80715000000 80715000000 91T4576 461-80715000000
Product Name TE7 Time-Lag Subminature Fuses Fuses 5A 300V Circuit Protection Fuse Circuit Protection - Fuses Fuse, 5A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse FUSE, 5A, TE7, TIME LAG, 300V, RADIAL
Approvals / Standards RoHS UL RoHS RoHS RoHS; UL
Features Time Lag Time Lag Time Lag
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Rated Voltage 300 volts 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1769-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002312107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details