The Littelfuse PTC resettable fuse, part number 48W3303, is designed for overcurrent protection in automotive applications. It has a voltage rating of 60V DC and a hold current of 230mA, with a tripping current of 590mA. The device operates effectively within a temperature range of -40°C to 85°C and is compliant with RoHS standards. This surface-mount device is suitable for various applications, including motor protection and electronic control units, making it a versatile choice for engineers looking for reliable circuit protection solutions.
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1018633-ASMD030F-2
Packaging: Reel - TR
Type: Polymeric
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.125" (3.18mm)
Voltage - Max: 60V
Current - Max: 10A
Current - Hold (Ih) (Max): 230mA
Current - Trip (It): 590mA
Time to Trip: 12s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 980 mOhm
Resistance - Post Trip (R1) (Max): 4.8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
FUSE, PTC RESET, 60VDC, 230MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:230mA; Tripping Current:590mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PTC RESET FUSE 60V 230MA 2SMD
| Littelfuse, Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | ASMD030F-2 | 1018633-ASMD030F-2 | 48W3303 | ASMD030F-2 |
| Product Name | PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC | PTC Resettable Fuses - ASMD030F-2 | Fuse, Ptc Reset, 60Vdc, 230Ma, Smd; Thermistor Mounting Littelfuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | ||
| Approvals / Standards | RoHS | RoHS | ||
| Features | Resettable |