Littelfuse, Inc. 250VAC/450VDC Fast-Acting TE5 Subminiature Fuse 80814000075

Description
The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized
Datasheet
Description
The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250VAC/450VDC Fast-Acting TE5 Subminiature Fuse - 80814000075 - Littelfuse, Inc.
Rosemont, IL, United States
250VAC/450VDC Fast-Acting TE5 Subminiature Fuse
80814000075
250VAC/450VDC Fast-Acting TE5 Subminiature Fuse 80814000075
The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized

The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized

Datasheet
Circuit Protection - Fuses - 80814000075 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
80814000075
Circuit Protection - Fuses 80814000075
FUSE BRD MT 4A 250VAC 250VDC RAD

FUSE BRD MT 4A 250VAC 250VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 80814000075 80814000075
Product Name 250VAC/450VDC Fast-Acting TE5 Subminiature Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Features Fast Acting
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313602 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 4 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details