The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free
PTC RESET FUSE 4A 16V RAD
| Littelfuse, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | AHRL400 | AHRL400 |
| Product Name | 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC | Circuit Protection - PTC Resettable Fuses |
| Mounting | Solderable (with leads) |