Littelfuse, Inc. PTC Resettable Fuses - AHS200-2 AHS200-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1016376-AHS200-2 Packaging: Reel - TR Type: Polymeric Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.118" (3.00mm) Voltage - Max: 16V Current - Max: 70A Current - Hold (Ih) (Max): 2A Current - Trip (It): 4A Time to Trip: 13.4s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.343" L x 0.250" W (8.70mm x 6.36mm) Resistance - Initial (Ri) (Min): 50 mOhm Resistance - Post Trip (R1) (Max): 140 mOhm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1016376-AHS200-2 Packaging: Reel - TR Type: Polymeric Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.118" (3.00mm) Voltage - Max: 16V Current - Max: 70A Current - Hold (Ih) (Max): 2A Current - Trip (It): 4A Time to Trip: 13.4s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.343" L x 0.250" W (8.70mm x 6.36mm) Resistance - Initial (Ri) (Min): 50 mOhm Resistance - Post Trip (R1) (Max): 140 mOhm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - AHS200-2 - 1016376-AHS200-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AHS200-2
1016376-AHS200-2
PTC Resettable Fuses - AHS200-2 1016376-AHS200-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1016376-AHS200-2 Packaging: Reel - TR Type: Polymeric Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.118" (3.00mm) Voltage - Max: 16V Current - Max: 70A Current - Hold (Ih) (Max): 2A Current - Trip (It): 4A Time to Trip: 13.4s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.343" L x 0.250" W (8.70mm x 6.36mm) Resistance - Initial (Ri) (Min): 50 mOhm Resistance - Post Trip (R1) (Max): 140 mOhm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1016376-AHS200-2
Packaging: Reel - TR
Type: Polymeric
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.118" (3.00mm)
Voltage - Max: 16V
Current - Max: 70A
Current - Hold (Ih) (Max): 2A
Current - Trip (It): 4A
Time to Trip: 13.4s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.343" L x 0.250" W (8.70mm x 6.36mm)
Resistance - Initial (Ri) (Min): 50 mOhm
Resistance - Post Trip (R1) (Max): 140 mOhm
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - AHS200-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AHS200-2
Circuit Protection - PTC Resettable Fuses AHS200-2
PTC RESET FUSE 16V 2A 2SMD

PTC RESET FUSE 16V 2A 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1016376-AHS200-2 AHS200-2
Product Name PTC Resettable Fuses - AHS200-2 Circuit Protection - PTC Resettable Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2512.TRCT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Telecommunications Fuses - VT5 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 170 volts
Rated Current 600 amps
View Details