Littelfuse, Inc. Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses AGC25

Description
Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.
Datasheet
Description
Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses - AGC25 - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses
AGC25
Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses AGC25
Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.

Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number AGC25
Product Name Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110338 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 160 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers