Littelfuse, Inc. TE UMF Time-Lag Subminature Fuses 80411000000

Description
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE UMF Time-Lag Subminature Fuses - 80411000000 - Littelfuse, Inc.
Rosemont, IL, United States
TE UMF Time-Lag Subminature Fuses
80411000000
TE UMF Time-Lag Subminature Fuses 80411000000
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free

The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free

Datasheet
Fuses - 80411000000-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
80411000000
Circuit Protection - Fuses 80411000000
FUSE BOARD MNT 1A 250VAC RADIAL

FUSE BOARD MNT 1A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 80411000000 80411000000-ND 80411000000
Product Name TE UMF Time-Lag Subminature Fuses Fuses Circuit Protection - Fuses
Approvals / Standards RoHS; VDE UL
Features Time Lag
Rated Voltage 250 volts 250 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data