Littelfuse, Inc. 32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHEF070

Description
The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC - AHEF070 - Littelfuse, Inc.
Rosemont, IL, United States
32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC
AHEF070
32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHEF070
The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - AHEF070 - 804930-AHEF070 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AHEF070
804930-AHEF070
PTC Resettable Fuses - AHEF070 804930-AHEF070
Manufacturer: Littelfuse Inc. Win Source Part Number: 804930-AHEF070 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Lead Spacing: 0.118" (3.00mm) Voltage - Max: 32V Current - Max: 100A Current - Trip (It): 1.4A Time to Trip: 3.2s Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.272" L x 0.118" W (6.90mm x 3.00mm) Resistance - Initial (Ri) (Min): 230 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 700mA Height - Seated (Maximum): 0.425" (10.80mm) Resistance - Post Trip (R1) (Maximum): 800 mOhms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804930-AHEF070
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Lead Spacing: 0.118" (3.00mm)
Voltage - Max: 32V
Current - Max: 100A
Current - Trip (It): 1.4A
Time to Trip: 3.2s
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.272" L x 0.118" W (6.90mm x 3.00mm)
Resistance - Initial (Ri) (Min): 230 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 700mA
Height - Seated (Maximum): 0.425" (10.80mm)
Resistance - Post Trip (R1) (Maximum): 800 mOhms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable

Buy Now
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-AHEF070
Through-Hole Circuit Protection Fuse 150-AHEF070
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: AHEF070 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHEF070 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: AHEF070 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHEF070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - AHEF070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AHEF070
Circuit Protection - PTC Resettable Fuses AHEF070
PTC RESET FUSE 32V 700MA RADIAL

PTC RESET FUSE 32V 700MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number AHEF070 804930-AHEF070 150-AHEF070 AHEF070
Product Name 32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - AHEF070 Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data