Littelfuse, Inc. TE UMF Time-Lag Subminature Fuses 80413150440

Description
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE UMF Time-Lag Subminature Fuses - 80413150440 - Littelfuse, Inc.
Rosemont, IL, United States
TE UMF Time-Lag Subminature Fuses
80413150440
TE UMF Time-Lag Subminature Fuses 80413150440
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free

The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free

Datasheet
Fuses - WK6331-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
80413150440
Circuit Protection - Fuses 80413150440
FUSE BRD MNT 3.15A 250VAC RADIAL

FUSE BRD MNT 3.15A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 80413150440 WK6331-ND 80413150440
Product Name TE UMF Time-Lag Subminature Fuses Fuses Circuit Protection - Fuses
Approvals / Standards RoHS; VDE UL; VDE
Features Time Lag
Rated Voltage 250 volts 250 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110135 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 63 amps
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRP -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 800 volts
Rated Current 1200 amps
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details