Littelfuse, Inc. 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AHRL1300

Description
The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free
Datasheet
Description
The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC - AHRL1300 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC
AHRL1300
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AHRL1300
The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free

The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number AHRL1300
Product Name 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002445211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details