Littelfuse, Inc. 72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 72R160X

Description
The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply
Datasheet
Description
The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC - 72R160X - Littelfuse, Inc.
Rosemont, IL, United States
72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
72R160X
72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 72R160X
The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply

The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 72R160X
Product Name 72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110425 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers