Littelfuse, Inc. 1206 size Ceramic High Current - Fast Acting Fuse 806030

Description
The 806 Series fuse is designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperature up to 150 °C. It’s generic design ensures excellent temperature stability and performance reliability. The high I2t values which is typical in the Littelfuse Ceramic Fuse family ensure high inrush current withstand capability. Operating temperature from -55 °C to +150 °C Designed to provide over-current protection in high current Voltage Regulator Module (VRM) applications 100% Lead-free, RoHS compliant, and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering
Datasheet
Description
The 806 Series fuse is designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperature up to 150 °C. It’s generic design ensures excellent temperature stability and performance reliability. The high I2t values which is typical in the Littelfuse Ceramic Fuse family ensure high inrush current withstand capability. Operating temperature from -55 °C to +150 °C Designed to provide over-current protection in high current Voltage Regulator Module (VRM) applications 100% Lead-free, RoHS compliant, and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 size Ceramic High Current - Fast Acting Fuse - 806030 - Littelfuse, Inc.
Rosemont, IL, United States
1206 size Ceramic High Current - Fast Acting Fuse
806030
1206 size Ceramic High Current - Fast Acting Fuse 806030
The 806 Series fuse is designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperature up to 150 °C. It’s generic design ensures excellent temperature stability and performance reliability. The high I2t values which is typical in the Littelfuse Ceramic Fuse family ensure high inrush current withstand capability. Operating temperature from -55 °C to +150 °C Designed to provide over-current protection in high current Voltage Regulator Module (VRM) applications 100% Lead-free, RoHS compliant, and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering

The 806 Series fuse is designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperature up to 150 °C. It’s generic design ensures excellent temperature stability and performance reliability. The high I2t values which is typical in the Littelfuse Ceramic Fuse family ensure high inrush current withstand capability. Operating temperature from -55 °C to +150 °C Designed to provide over-current protection in high current Voltage Regulator Module (VRM) applications 100% Lead-free, RoHS compliant, and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 806030
Product Name 1206 size Ceramic High Current - Fast Acting Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110228 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 125 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers