Littelfuse, Inc. TE7 Time-Lag Subminature Fuses 80711250440

Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE7 Time-Lag Subminature Fuses - 80711250440 - Littelfuse, Inc.
Rosemont, IL, United States
TE7 Time-Lag Subminature Fuses
80711250440
TE7 Time-Lag Subminature Fuses 80711250440
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

Datasheet
Fuses - F4217-ND - DigiKey
Thief River Falls, MN, United States
1.25A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.25A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 80711250440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
80711250440
Circuit Protection - Fuses 80711250440
FUSE BRD MNT 1.25A 300VAC RADIAL

FUSE BRD MNT 1.25A 300VAC RADIAL

Supplier's Site
Fuse, 1.25A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse - 91T4565 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.25A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse
91T4565
Fuse, 1.25A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse 91T4565
FUSE, 1.25A, 300VAC, TIME DELAY, RADIAL; Fuse Current:1.25A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, 1.25A, 300VAC, TIME DELAY, RADIAL; Fuse Current:1.25A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 80711250440 F4217-ND 80711250440 91T4565
Product Name TE7 Time-Lag Subminature Fuses Fuses Circuit Protection - Fuses Fuse, 1.25A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse
Approvals / Standards RoHS UL RoHS
Features Time Lag Time Lag
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Voltage 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8563DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002342007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details