Littelfuse, Inc. 250VAC/450VDC Fast-Acting TE5 Subminiature Fuse 80812000000

Description
The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized
Request a Quote Datasheet
Description
The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250VAC/450VDC Fast-Acting TE5 Subminiature Fuse - 80812000000 - Littelfuse, Inc.
Rosemont, IL, United States
250VAC/450VDC Fast-Acting TE5 Subminiature Fuse
80812000000
250VAC/450VDC Fast-Acting TE5 Subminiature Fuse 80812000000
The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized

The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized

Datasheet
Fuses - F10867CT-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

2A 250V AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F10867TB-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

2A 250V AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Singapore, Singapore
2A 250V Circuit Protection Fuse
139-80812000000
2A 250V Circuit Protection Fuse 139-80812000000
Fuse Subminiature Fast Acting 2A 250V Radial 8.9 X 8.9mm Thermoplastic Ammo cULus Product overview: 80812000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80812000000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 2A 250V Radial 8.9 X 8.9mm Thermoplastic Ammo cULus Product overview: 80812000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80812000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 80812000000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
80812000000
Circuit Protection - Fuses 80812000000
FUSE BRD MT 2A 250VAC 450VDC RAD

FUSE BRD MT 2A 250VAC 450VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 80812000000 F10867CT-ND 139-80812000000 80812000000
Product Name 250VAC/450VDC Fast-Acting TE5 Subminiature Fuse Fuses 2A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Features Fast Acting
Rated Voltage 250 volts 450 volts 250 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625033 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 16 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers