The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BOARD MNT 6.3A 250VAC RAD
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 80416300000 | 80416300000-ND | 80416300000 |
| Product Name | TE UMF Time-Lag Subminature Fuses | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS; VDE | UL; VDE | |
| Features | Time Lag | ||
| Rated Voltage | 250 volts | 250 volts | |
| Mounting | Through Hole |