Littelfuse, Inc. TE7 Time-Lag Subminature Fuses 80711250000

Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE7 Time-Lag Subminature Fuses - 80711250000 - Littelfuse, Inc.
Rosemont, IL, United States
TE7 Time-Lag Subminature Fuses
80711250000
TE7 Time-Lag Subminature Fuses 80711250000
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

Datasheet
Singapore, Singapore
1.25A 300V Circuit Protection Fuse
139-80711250000
1.25A 300V Circuit Protection Fuse 139-80711250000
Fuse Subminiature Slow Blow Acting 1.25A 300V Radial 12.4 X 6.4 X 9.2mm Ammo KC/UL Product overview: 80711250000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80711250000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 1.25A 300V Radial 12.4 X 6.4 X 9.2mm Ammo KC/UL Product overview: 80711250000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80711250000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4209CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.25A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F4209TB-ND - DigiKey
Thief River Falls, MN, United States
1.25A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.25A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 80711250000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
80711250000
Circuit Protection - Fuses 80711250000
FUSE BRD MNT 1.25A 300VAC RADIAL

FUSE BRD MNT 1.25A 300VAC RADIAL

Supplier's Site
Fuse, 1.25A, 300Vac, Time Delay, Radial, Full Reel; Fuse Current Littelfuse - 91T4564 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.25A, 300Vac, Time Delay, Radial, Full Reel; Fuse Current Littelfuse
91T4564
Fuse, 1.25A, 300Vac, Time Delay, Radial, Full Reel; Fuse Current Littelfuse 91T4564
FUSE, 1.25A, 300VAC, TIME DELAY, RADIAL, FULL REEL; Fuse Current:1.25A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

FUSE, 1.25A, 300VAC, TIME DELAY, RADIAL, FULL REEL; Fuse Current:1.25A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 80711250000 139-80711250000 F4209CT-ND 80711250000 91T4564
Product Name TE7 Time-Lag Subminature Fuses 1.25A 300V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, 1.25A, 300Vac, Time Delay, Radial, Full Reel; Fuse Current Littelfuse
Approvals / Standards RoHS RoHS UL RoHS
Features Time Lag Time Lag
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Voltage 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data