The 804 Series is a TE Universal Modular Fuse (UMF) time-lag subminiature fuse rated for 250V, designed for overcurrent protection in applications such as power supplies and consumer electronics. It is lead-free, halogen-free, and RoHS compliant, with a brown thermoplastic case and copper pins plated with tin. The fuse supports direct solderable or plug-in mounting, has a low internal resistance, and is vibration and shock resistant. It operates from -40°C to +125°C, meets IEC 60127-4, EN 60127-1, EN 60127-7, GB 9364.1, GB 9364.4, J60127-1, J60127-4, K60127-1, and K60127-4 standards, and has an ampere range of 0.8A to 6.3A. The part number 80412000440 corresponds to the 2.00A rating with short leads in bulk packaging (1,000 pcs), measuring 7.2mm x 10.3mm. Soldering is recommended via wave soldering at 260°C for 2-5 seconds or with a soldering iron at 350°C for ≤1 second.
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Fuse Subminiature Slow Blow Acting 2A 250V Radial 12.4 X 6.4 X 9.2mm Bulk CQC/KC/PSE/UL/VDE Product overview: 80412000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80412000440 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 2A 250VAC RADIAL
FUSE, PCB, 2A, 250V, TIME DELAY; VOLTAGE RATING VAC:250V; FUSE CURRENT:2A; BREAKING CAPACITY:150A @ 250VAC; FUSE SIZE METRIC:12.4MM X 6.4MM X 9.2MM; F. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 80412000440 | WK6329-ND | 139-80412000440 | 80412000440 | 32436849 |
| Product Name | TE UMF Time-Lag Subminature Fuses | Fuses | 2A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse |
| Approvals / Standards | RoHS; VDE | UL; VDE | RoHS | ||
| Features | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||
| Mounting | Through Hole |