Littelfuse, Inc. 3.6X10 Fast-Acting Axial Leaded Fuse 7762.12

Description
The 776 Series 3.6X10 fuse is a 250V rated with high breaking capacity at 100A, fast-acting fuse specifically designed for primary side circuit protection of compact 250V applications. Fast acting, ceramic body fuse in a compact package Designed to meet IEC 60127-3 Single pigtail axial lead form Pb-free, RoHS compliant High breaking capacity
Datasheet
Description
The 776 Series 3.6X10 fuse is a 250V rated with high breaking capacity at 100A, fast-acting fuse specifically designed for primary side circuit protection of compact 250V applications. Fast acting, ceramic body fuse in a compact package Designed to meet IEC 60127-3 Single pigtail axial lead form Pb-free, RoHS compliant High breaking capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6X10 Fast-Acting Axial Leaded Fuse - 7762.12 - Littelfuse, Inc.
Rosemont, IL, United States
3.6X10 Fast-Acting Axial Leaded Fuse
7762.12
3.6X10 Fast-Acting Axial Leaded Fuse 7762.12
The 776 Series 3.6X10 fuse is a 250V rated with high breaking capacity at 100A, fast-acting fuse specifically designed for primary side circuit protection of compact 250V applications. Fast acting, ceramic body fuse in a compact package Designed to meet IEC 60127-3 Single pigtail axial lead form Pb-free, RoHS compliant High breaking capacity

The 776 Series 3.6X10 fuse is a 250V rated with high breaking capacity at 100A, fast-acting fuse specifically designed for primary side circuit protection of compact 250V applications. Fast acting, ceramic body fuse in a compact package Designed to meet IEC 60127-3 Single pigtail axial lead form Pb-free, RoHS compliant High breaking capacity

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 7762.12
Product Name 3.6X10 Fast-Acting Axial Leaded Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110503 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details